2.7 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Res Wirewound 2.7K Ohm 5% 9W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBC82K7J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBC82K7J can be used for catalog matching and distributor lookup.
Fixed Resistors; SBC8 2K7 5% ( CGS )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137063-ND | 53-SBC82K7J | SBC82K7J |
| Product Name | Through Hole Resistors | 9W Resistor | Fixed Resistors; SBC8 2K7 5% ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |