1.2 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Wirewound Resistors - Through Hole SBC8 1K2 5%
Res Wirewound 1.2K Ohm 5% 9W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBC81K2J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBC81K2J can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137061-ND | SBC81K2J | 53-SBC81K2J |
| Product Name | Through Hole Resistors | Wirewound Resistors - | 9W Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |