120 Ohms ±5% 9W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Res Wirewound 120 Ohm 5% 9W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBC8120RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120 Ohm, 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 120 Ohm, 9W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBC8120RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SBC8 120R 5% ( CGS )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137060-ND | 53-SBC8120RJ | SBC8120RJ |
| Product Name | Through Hole Resistors | 120 Ohm 9W Resistor | Fixed Resistors; SBC8 120R 5% ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial | ||
| Resistance Range | 120 ohms |