3.3 kOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Fixed Resistors; SBC4 3K3 5% ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137282-ND | SBC43K3J |
| Product Name | Through Hole Resistors | Fixed Resistors; SBC4 3K3 5% ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial | |
| Tolerance | 5 +/- % | 5 +/- % |