RESISTOR, WIRE WOUND, 5W, 5%, 200ppm, 330ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBC4330RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 330ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 330ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBC4330RJ can be used for catalog matching and distributor lookup.
TE ConnectivityWirewoun
330 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SBC4330RJ | SBC4330RJ | A137281-ND |
| Product Name | Through-Hole 5W 330ohm Resistor | TE ConnectivityWirewound Resistors - | Through Hole Resistors |
| Resistance Range | 330 ohms | 330 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial |