Fixed Resistors; SBC15 33R 5% ( CGS )
RESISTOR, WIRE WOUND, 17W, 5%, 200ppm, 33ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBC1533RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17W, 33ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 17W, 33ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBC1533RJ can be used for catalog matching and distributor lookup.
33 Ohms ±5% 17W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBC1533RJ | 53-SBC1533RJ | A137279-ND |
| Product Name | Fixed Resistors; SBC15 33R 5% ( CGS ) | Through-Hole 17W 33ohm Resistor | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Resistance Range | 33 ohms | 33 ohms | |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |