Fixed Resistors; SBC15 10R 5% ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SBC1510RJP-ND | SBC1510RJP |
| Product Name | Through Hole Resistors | Fixed Resistors; SBC15 10R 5% ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial | |
| Resistance Range | 10 ohms |