TE Connectivity Power Relays, Over 2 Amps S90R5ABD1-120

Description
Impulse Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
Impulse Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1362-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1362-ND
Power Relays, Over 2 Amps PB1362-ND
Impulse Relay SPDT (1 Form C) 120VAC Coil Chassis Mount

Impulse Relay SPDT (1 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
S90R5ABD1-120
Relays - Power Relays, Over 2 Amps S90R5ABD1-120
RELAY IMPULSE SPDT 20A 120V

RELAY IMPULSE SPDT 20A 120V

Supplier's Site
Relay, Spdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 44F2172 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
44F2172
Relay, Spdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 44F2172
RELAY, SPDT, 250VAC, 125VDC, 15A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:S90R Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

RELAY, SPDT, 250VAC, 125VDC, 15A; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:S90R Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1362-ND S90R5ABD1-120 44F2172
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Spdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp 14 to 140 F (-10 to 60 C) 14 to 140 F (-10 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 30.22 - Subminiature DIL relay 2A - 302270120020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relay module - 859-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
10A Miniature Power Relay - A2 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details