Impulse Relay DPDT (2 Form C) 24VAC Coil Chassis Mount
Socket Mounting, 20 A (Contact) , 24 VAC Voltage Rating, Industrial Relay
RELAY, DPDT, 250VAC, 125VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:S90R Series; Relay Mounting:Panel Mount; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC RoHS Compliant: Yes
RELAY IMPULSE DPDT 20A 24V
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1909-ND | 70199300 | 44F2174 | S90R11ABD1-24 |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 20A;Ctrl-V 24AC;Vol-Rtg 277AC;Socket Mnt | Relay, Dpdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Mounting | Chassis Mount | Socket or Plug-in Style | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Approvals | RoHS | UL, CSA, RoHS; RoHS | RoHS | |
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |