TE Connectivity Antennas S9028PCLJ96RTN

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 904 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 904 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S9028PCLJ96RTN - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive VSWR (Max) : < 1.5 Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Wall Mounting Method : Wall/Ceiling Mount Polarization : Left Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : TNC Signal Characteristics Frequency Band (MHZ) : 904 - 928 Frequency Category : 901 - 941 Gain (Max) (DB) : 9 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive
  • VSWR (Max) : < 1.5

Industry Standards


  • Communication Protocol : RFID
  • IP Rating : Not Tested
  • Primary Application : RFID

Mechanical Attachment


  • Mount Product Type : Wall
  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Left

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Preinstalled
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : TNC

Signal Characteristics


  • Frequency Band (MHZ) : 904 - 928
  • Frequency Category : 901 - 941
  • Gain (Max) (DB) : 9
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-S9028PCLJ96RTN-ND - DigiKey
Thief River Falls, MN, United States
PANEL,LHCP,96IN,RTNM

PANEL,LHCP,96IN,RTNM

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number S9028PCLJ96RTN 994-S9028PCLJ96RTN-ND
Product Name Antennas RF Antennas
Applications RFID General Purpose
Pattern Type Directional
Primary Frequency Range 904.0 to 928.0 MHz 915.0 MHz
Gain 6 dB 9 dB
VSWR 1.5 :1 1.3 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-8 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 1-2195846-3 - TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344657-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
RF Antennas - A107419-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2400.0 MHz
Gain 0.0 dB
View Details
3 suppliers