Impulse Relay SPDT (1 Form C) 24VDC Coil Chassis Mount
Industrial Relays SPDT 15A 12VDC IMPULSE,LATCH RELAY
RELAY IMPULSE SPDT 15A 24V
S89R5DAC1-24=SOLENOI
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | S89R5DAC1-24-ND | S89R5DAC1-24 | S89R5DAC1-24 | 78M5553 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relays - Power Relays, Over 2 Amps | S89R5Dac1-24=Solenoid Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |