Impulse Relay SPDT (1 Form C) 12VDC Coil Chassis Mount
S89R5DAC1-12=SOLENOI
RELAY IMPULSE SPDT 15A 12V
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 125/250AC;Socket Mnt
Industrial Relays SPDT 15A .187 QC 12V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | S89R5DAC1-12-ND | 35AC4473 | S89R5DAC1-12 | 70198726 | S89R5DAC1-12 |
| Product Name | Power Relays, Over 2 Amps | S89R5Dac1-12=Solenoid Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 125/250AC;Socket Mnt | Industrial Relays |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Socket or Plug-in Style | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) | |||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |