TE Connectivity Relays - Power Relays, Over 2 Amps S89R5AAC1-240

Description
Win Source Part Number: 1001560-S89R5AAC1-24 0 Category: Relays>Power Relays, Over 2 Amps Series: S89R Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 1.08 kOhms Coil Current: 38 mA Relay Type: Impulse Coil Type: Latching, Single Coil Coil Voltage: 240VAC Contact Rating (Current): 15 A Switching Voltage: 277VAC - Max Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 204 VAC REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1423986-7 Base Product Number: S89R5A RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1001560-S89R5AAC1-24 0 Category: Relays>Power Relays, Over 2 Amps Series: S89R Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 1.08 kOhms Coil Current: 38 mA Relay Type: Impulse Coil Type: Latching, Single Coil Coil Voltage: 240VAC Contact Rating (Current): 15 A Switching Voltage: 277VAC - Max Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 204 VAC REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1423986-7 Base Product Number: S89R5A RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1001560-S89R5AAC1-240 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1001560-S89R5AAC1-240
Relays - Power Relays, Over 2 Amps 1001560-S89R5AAC1-240
Win Source Part Number: 1001560-S89R5AAC1-24 0 Category: Relays>Power Relays, Over 2 Amps Series: S89R Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Contact Form: SPDT (1 Form C) Standard Package: 25 Coil Resistance: 1.08 kOhms Coil Current: 38 mA Relay Type: Impulse Coil Type: Latching, Single Coil Coil Voltage: 240VAC Contact Rating (Current): 15 A Switching Voltage: 277VAC - Max Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Coil Insulation: Class B Must Operate Voltage: 204 VAC REACH Status: Vendor Undefined HTSUS: 8536.49.0075 Mfr: TE Connectivity Potter & Brumfield Relays Other Names: 1423986-7 Base Product Number: S89R5A RoHS Status: Not applicable

Win Source Part Number: 1001560-S89R5AAC1-240
Category: Relays>Power Relays, Over 2 Amps
Series: S89R
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Contact Form: SPDT (1 Form C)
Standard Package: 25
Coil Resistance: 1.08 kOhms
Coil Current: 38 mA
Relay Type: Impulse
Coil Type: Latching, Single Coil
Coil Voltage: 240VAC
Contact Rating (Current): 15 A
Switching Voltage: 277VAC - Max
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 204 VAC
REACH Status: Vendor Undefined
HTSUS: 8536.49.0075
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: 1423986-7
Base Product Number: S89R5A
RoHS Status: Not applicable

Buy Now Datasheet
Power Relays, Over 2 Amps - S89R5AAC1-240-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
S89R5AAC1-240-ND
Power Relays, Over 2 Amps S89R5AAC1-240-ND
Impulse Relay SPDT (1 Form C) 240VAC Coil Chassis Mount

Impulse Relay SPDT (1 Form C) 240VAC Coil Chassis Mount

Buy Now Datasheet
S89R5Aac1-240=Solenoid Potter&brumfield Te Connectivity - 35AC4472 - Newark, An Avnet Company
Chicago, IL, United States
S89R5Aac1-240=Solenoid Potter&brumfield Te Connectivity
35AC4472
S89R5Aac1-240=Solenoid Potter&brumfield Te Connectivity 35AC4472
S89R5AAC1-240=SOLENO ID

S89R5AAC1-240=SOLENOID

Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
S89R5AAC1-240
Relays - Power Relays, Over 2 Amps S89R5AAC1-240
RELAY IMPULSE SPDT 15A 240V

RELAY IMPULSE SPDT 15A 240V

Supplier's Site
Industrial Relays - S89R5AAC1-240 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
S89R5AAC1-240
Industrial Relays S89R5AAC1-240
Industrial Relays SPDT 15A 24VAC8.7Ohm IMPULSE,LATCH RELAY

Industrial Relays SPDT 15A 24VAC8.7Ohm IMPULSE,LATCH RELAY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 1001560-S89R5AAC1-240 S89R5AAC1-240-ND 35AC4472 S89R5AAC1-240 S89R5AAC1-240
Product Name Relays - Power Relays, Over 2 Amps Power Relays, Over 2 Amps S89R5Aac1-240=Solenoid Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps Industrial Relays
Resistance 1080 ohms
Mounting PCBoard; Chassis Mount Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products