TE Connectivity Power Relays, Over 2 Amps S89R11DPP1-12

Description
Impulse Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet
Description
Impulse Relay DPDT (2 Form C) 12VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - S89R11DPP1-12-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
S89R11DPP1-12-ND
Power Relays, Over 2 Amps S89R11DPP1-12-ND
Impulse Relay DPDT (2 Form C) 12VDC Coil Socketable

Impulse Relay DPDT (2 Form C) 12VDC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
S89R11DPP1-12
Relays - Power Relays, Over 2 Amps S89R11DPP1-12
RELAY IMPULSE DPDT 15A 12V

RELAY IMPULSE DPDT 15A 12V

Supplier's Site
Industrial Relays - S89R11DPP1-12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Industrial Relays
S89R11DPP1-12
Industrial Relays S89R11DPP1-12
Industrial Relays DPDT 15A 12VDC IMPULSE,LATCH RELAY

Industrial Relays DPDT 15A 12VDC IMPULSE,LATCH RELAY

Buy Now Datasheet
Power Relay; Contact Configuration Potter&brumfield Te Connectivity - 08H5072 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay; Contact Configuration Potter&brumfield Te Connectivity
08H5072
Power Relay; Contact Configuration Potter&brumfield Te Connectivity 08H5072
Power Relay; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Coil Type:DC Bistable; Coil Resistance:22.5ohm; Approvals & Standards:-; Carry Current:15A; Coil Current:533mA; Coil Voltage DC Max:12V; Coil Voltage VDC Nom:12V RoHS Compliant: Yes

Power Relay; Contact Configuration:DPDT; Relay Mounting:Quick Connect; Coil Type:DC Bistable; Coil Resistance:22.5ohm; Approvals & Standards:-; Carry Current:15A; Coil Current:533mA; Coil Voltage DC Max:12V; Coil Voltage VDC Nom:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number S89R11DPP1-12-ND S89R11DPP1-12 S89R11DPP1-12 08H5072
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Industrial Relays Power Relay; Contact Configuration Potter&brumfield Te Connectivity
Mounting Socketable Socket or Plug-in Style; Socketable Quick Connect
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data