Win Source Part Number: 1339076-S89R11DAC1-1
Category: Relays - Power Relays, Over 2 Amps
Series: S89R
Termination Style: Quick Connect - 0.187" (4.7mm)
Package: Bulk
Contact Form: DPDT (2 Form C)
Standard Package: 25
Coil Resistance: 22.5 Ohms
Coil Current: 533 mA
Relay Type: Impulse
Coil Type: Latching, Single Coil
Coil Voltage: 12VDC
Contact Rating (Current): 15 A
Switching Voltage: 277VAC - Max
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Coil Insulation: Class B
Must Operate Voltage: 9 VDC
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: S89R11
Product Status: Obsolete
Impulse Relay DPDT (2 Form C) 12VDC Coil Chassis Mount
RELAY IMPULSE DPDT 15A 12V
Latching Type, 15 A (Contact) , 12 VDC Voltage Rating, Industrial Relay
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1339076-S89R11DAC1-12 | PB513-ND | S89R11DAC1-12 | 70198727 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12DC;Vol-Rtg 125/250AC;Socket Mnt |
| Resistance | 22 ohms | 22 ohms | ||
| Mounting | PCBoard; Chassis Mount | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Socket or Plug-in Style |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | 14 to 140 F (-10 to 60 C) | 14 to 140 F (-10 to 60 C) |