TE Connectivity Power Relays, Over 2 Amps S89R11APP1-24

Description
Impulse Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet
Description
Impulse Relay DPDT (2 Form C) 24VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - S89R11APP1-24-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
S89R11APP1-24-ND
Power Relays, Over 2 Amps S89R11APP1-24-ND
Impulse Relay DPDT (2 Form C) 24VAC Coil Socketable

Impulse Relay DPDT (2 Form C) 24VAC Coil Socketable

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
S89R11APP1-24
Relays - Power Relays, Over 2 Amps S89R11APP1-24
RELAY IMPULSE DPDT 15A 24V

RELAY IMPULSE DPDT 15A 24V

Supplier's Site
Relay, Dpdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 98F2295 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
98F2295
Relay, Dpdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 98F2295
RELAY, DPDT, 250VAC, 125VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:S89R Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; Contact Material:- RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 125VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:15A; Product Range:S89R Series; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:250VAC; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number S89R11APP1-24-ND S89R11APP1-24 98F2295
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 125Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
Mounting Socketable Socket or Plug-in Style; Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data