Impulse Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
RELAY IMPULSE DPDT 15A 120V
Latching Type, 15 A (Contact) , 120 VAC Voltage Rating, Industrial Relay
S89R11AAC1-120=SOLEN
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB585-ND | S89R11AAC1-120 | 70199298 | 48M8199 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 120AC;Vol-Rtg 125/250AC;Socket Mnt | S89R11Aac1-120=Solenoids Potter&brumfield Te Connectivity |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Socket or Plug-in Style | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | 14 to 140 F (-10 to 60 C) | |||
| AC Coil Voltage | 120 volts | 120 volts |