TE Connectivity RF Antennas S888HVP12NF

Description
900MHz GSM Panel RF Antenna 880MHz ~ 960MHz 8dBi N Type Female Chassis Mount
Description
900MHz GSM Panel RF Antenna 880MHz ~ 960MHz 8dBi N Type Female Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S888HVP12NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S888HVP12NF
RF Antennas S888HVP12NF
900MHz GSM Panel RF Antenna 880MHz ~ 960MHz 8dBi N Type Female Chassis Mount

900MHz GSM Panel RF Antenna 880MHz ~ 960MHz 8dBi N Type Female Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S888HVP12NF
Product Name RF Antennas
Applications GSM
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details