TE Connectivity Power Relays, Over 2 Amps S87R5A2B1D1-120

Description
General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1962-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1962-ND
Power Relays, Over 2 Amps PB1962-ND
General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 277AC;UL, CSA, RoHS - 70199127 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 277AC;UL, CSA, RoHS
70199127
Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 277AC;UL, CSA, RoHS 70199127
Relay, Silver Cadmium Oxide Contact Material Quick connect terminal Silver cadmium oxide contact material.

Relay, Silver Cadmium Oxide Contact Material

  • Quick connect terminal
    Silver cadmium oxide contact material.
Supplier's Site
Shenzhen, China
Relays - Power Relays, Over 2 Amps
S87R5A2B1D1-120
Relays - Power Relays, Over 2 Amps S87R5A2B1D1-120
RELAY GEN PURPOSE SPDT 20A 120V

RELAY GEN PURPOSE SPDT 20A 120V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB1962-ND 70199127 S87R5A2B1D1-120
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;SPDT;Cur-Rtg 20A;Ctrl-V 120AC;Vol-Rtg 277AC;UL, CSA, RoHS Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Operating Temp 14 to 149 F (-10 to 65 C) 14 to 149 F (-10 to 65 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393210-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Type 20.28 - Modular step relay 16A - 202882404000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details