General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
Industrial Relays DPDT 20A 24VDC
RELAY, DPDT, 277VAC, 20A, PANEL; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:20A; Product Range:S87R Series; Relay Mounting:Panel Mount; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY GEN PURPOSE DPDT 20A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | S87R11D2B1D1-24-ND | S87R11D2B1D1-24 | 48M8193 | S87R11D2B1D1-24 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Relay, Dpdt, 277Vac, 20A, Panel; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw |