RELAY, DPDT, 277VAC, 20A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:20A; Product Range:S87R Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
S87R11A2B1D1-240=SOL
Industrial Relays DPDT 20A 240VAC Industrial Relays
RELAY GEN PURPOSE DPDT 20A 240V
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 20F770 | 45AJ8684 | S87R11A2B1D1240 | S87R11A2B1D1240 |
| Product Name | Relay, Dpdt, 277Vac, 20A; Contact Configuration Potter&brumfield Te Connectivity | S87R11A2B1D1-240=Solenoids Potter&brumfield Te Connectivity | Industrial Relays | Relays - Power Relays, Over 2 Amps |
| Features | Latching | |||
| Poles | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | ||
| AC Coil Voltage | 240 volts | 240 volts |