General Purpose Relay SPDT (1 Form C) 120VAC Coil Chassis Mount
RELAY GEN PURPOSE SPDT 20A 120V
Industrial Relays SPDT 20A 120VAC PWR RELAY
S86R5A1B1D1-120=SOLE
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB1356-ND | S86R5A1B1D1-120 | S86R5A1B1D1-120 | 48M8190 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Industrial Relays | S86R5A1B1D1-120=Solenoids Potter&brumfield Te Connectivity |
| Relay Type | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw |