TE Connectivity RFID Antennas S8658WPL12RTN

Description
RFID Antenna 865MHz ~ 960MHz
Datasheet
Description
RFID Antenna 865MHz ~ 960MHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - S8658WPL12RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
S8658WPL12RTN
RFID Antennas S8658WPL12RTN
RFID Antenna 865MHz ~ 960MHz

RFID Antenna 865MHz ~ 960MHz

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S8658WPL12RTN
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Active Monopole Antenna - SAS-550-1B - A.H. Systems Inc.
Specs
Applications Aerospace or Military
Primary Frequency Range 0.0 to 60.0 MHz
Form Factor / Mounting External
View Details
4G 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3MTR) + SMA Male St. Connector - ET-LT3M-1L3-SMS-S6 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers