TE Connectivity RF Antennas S8658WPL-30RSMM

Description
912MHz Panel RF Antenna 865MHz ~ 960MHz 8.5dBic TNC Male Chassis Mount
Datasheet
Description
912MHz Panel RF Antenna 865MHz ~ 960MHz 8.5dBic TNC Male Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S8658WPL-30RSMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S8658WPL-30RSMM
RF Antennas S8658WPL-30RSMM
912MHz Panel RF Antenna 865MHz ~ 960MHz 8.5dBic TNC Male Chassis Mount

912MHz Panel RF Antenna 865MHz ~ 960MHz 8.5dBic TNC Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S8658WPL-30RSMM
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
WiFi Antennas - 2108788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 8 dB
View Details
5.8GHz 8dBi Rubber Duck Paddle Antenna With SMA Male Movable Connector - ET-588PR-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 8 dB
Form Factor / Mounting External; Portable
View Details