TE Connectivity Antennas S8658PL12NF

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 8.5 Peak Gain (DBI) : > 6
Request a Quote
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 8.5 Peak Gain (DBI) : > 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - S8658PL12NF - TE Connectivity
Berwyn, PA, United States
Antennas
S8658PL12NF
Antennas S8658PL12NF
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Single Band Mounting Location : External Port Configuration : Single Port Industry Standards Communication Protocol : RFID Primary Application : RFID Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 865 - 868 Frequency Category : 862 - 870 Gain (Max) (DB) : 8.5 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Communication Protocol : RFID
  • Primary Application : RFID

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 865 - 868
  • Frequency Category : 862 - 870
  • Gain (Max) (DB) : 8.5
  • Peak Gain (DBI) : > 6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number S8658PL12NF
Product Name Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118614-1 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2108965-9 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2195835-4 - TE Connectivity
Specs
Applications LoRaWAN, ISM, Zigbee
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers