TE Connectivity RF Antennas S57212AMP10SMF

Description
5.8GHz WiMax™ Panel RF Antenna 5.725GHz ~ 5.825GHz 12dBi SMA Female Bracket Mount
Datasheet
Description
5.8GHz WiMax™ Panel RF Antenna 5.725GHz ~ 5.825GHz 12dBi SMA Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S57212AMP10SMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S57212AMP10SMF
RF Antennas S57212AMP10SMF
5.8GHz WiMax™ Panel RF Antenna 5.725GHz ~ 5.825GHz 12dBi SMA Female Bracket Mount

5.8GHz WiMax™ Panel RF Antenna 5.725GHz ~ 5.825GHz 12dBi SMA Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S57212AMP10SMF
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details