TE Connectivity RF Antennas S5153BH7SMM

Description
5.3GHz WiMax™ Whip, Straight RF Antenna 5.15GHz ~ 5.35GHz 3dBi SMA Male Bracket Mount
Datasheet
Description
5.3GHz WiMax™ Whip, Straight RF Antenna 5.15GHz ~ 5.35GHz 3dBi SMA Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S5153BH7SMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S5153BH7SMM
RF Antennas S5153BH7SMM
5.3GHz WiMax™ Whip, Straight RF Antenna 5.15GHz ~ 5.35GHz 3dBi SMA Male Bracket Mount

5.3GHz WiMax™ Whip, Straight RF Antenna 5.15GHz ~ 5.35GHz 3dBi SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S5153BH7SMM
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 80cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details