5.3GHz WiMax™ Whip, Straight RF Antenna 5.15GHz ~ 5.35GHz 3dBi RP-SMA Male Bracket Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | S5153BH7RSM |
| Product Name | RF Antennas |
| Applications | WiMax™ |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)