TE Connectivity RF Antennas S49014WP12RSM

Description
5GHz WLAN Panel RF Antenna 4.9GHz ~ 5.99GHz 14dBi RP-SMA Male Bracket Mount
Description
5GHz WLAN Panel RF Antenna 4.9GHz ~ 5.99GHz 14dBi RP-SMA Male Bracket Mount
Datasheet
Datasheet Summary
Powered by GS/AI

The S49014WP12RSM is a wide-band RF antenna designed for operation within the frequency range of 4.90 to 5.99 GHz, offering high-gain performance suitable for various point-to-point and point-to-multipoint applications. It features a nominal gain of 13 dBi at 4.90 to 5.47 GHz and 14 dBi at 5.47 to 5.99 GHz, with a vertical linear polarization. This antenna is constructed with a UV-stable weatherproof radome, making it appropriate for both indoor and outdoor installations. It includes an articulating mount that allows for wall or pole mounting, enabling optimal energy direction for specific coverage needs. The antenna has a 3dB beamwidth of 25¬? in the E-plane and 29¬? in the H-plane, and it operates with a maximum power of 10 watts. The product is compatible with various cable lengths and connectors, specifically featuring an N (male) RF connector. With a compact size of 10.2 x 10.2 x 3.5 cm and a weight of 0.70 lb (0.32 kg), this antenna is a versatile option for engineers looking to implement reliable wireless communication solutions in the 5 GHz WLAN frequency band.

Datasheet Summary
Powered by GS/AI

The S49014WP12RSM is a wide-band RF antenna designed for operation within the frequency range of 4.90 to 5.99 GHz, offering high-gain performance suitable for various point-to-point and point-to-multipoint applications. It features a nominal gain of 13 dBi at 4.90 to 5.47 GHz and 14 dBi at 5.47 to 5.99 GHz, with a vertical linear polarization. This antenna is constructed with a UV-stable weatherproof radome, making it appropriate for both indoor and outdoor installations. It includes an articulating mount that allows for wall or pole mounting, enabling optimal energy direction for specific coverage needs. The antenna has a 3dB beamwidth of 25¬? in the E-plane and 29¬? in the H-plane, and it operates with a maximum power of 10 watts. The product is compatible with various cable lengths and connectors, specifically featuring an N (male) RF connector. With a compact size of 10.2 x 10.2 x 3.5 cm and a weight of 0.70 lb (0.32 kg), this antenna is a versatile option for engineers looking to implement reliable wireless communication solutions in the 5 GHz WLAN frequency band.

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S49014WP12RSM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S49014WP12RSM
RF Antennas S49014WP12RSM
5GHz WLAN Panel RF Antenna 4.9GHz ~ 5.99GHz 14dBi RP-SMA Male Bracket Mount

5GHz WLAN Panel RF Antenna 4.9GHz ~ 5.99GHz 14dBi RP-SMA Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S49014WP12RSM
Product Name RF Antennas
Applications WLAN
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
868MHz 25dBi Fiberglass Antenna With N Male St. Connector - ET-86825FG8-NMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 868.0 MHz
Gain 25 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers