TE Connectivity RF Antennas S25015PT39NM

Description
2.6GHz Panel RF Antenna 2.4GHz ~ 2.7GHz 15dBi N Type Male Bracket Mount
Datasheet
Description
2.6GHz Panel RF Antenna 2.4GHz ~ 2.7GHz 15dBi N Type Male Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S25015PT39NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S25015PT39NM
RF Antennas S25015PT39NM
2.6GHz Panel RF Antenna 2.4GHz ~ 2.7GHz 15dBi N Type Male Bracket Mount

2.6GHz Panel RF Antenna 2.4GHz ~ 2.7GHz 15dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S25015PT39NM
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details