TE Connectivity Antennas S24517PT36RSM

Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5900 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 10.7 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5900 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 10.7 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - S24517PT36RSM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Panel Antenna Type : Panel Band Type : Dual Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : .91 M  [2.99 FT ] Industry Standards Primary Application : Wi-Fi Wireless Application : Wi-Fi Mechanical Attachment Mounting Type : Pole/Mast/Bracket Mount Operation/Applicatio n Antenna Environment : Indoor, Outdoor Directionality : Directional Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5900 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 10.7 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Panel
  • Antenna Type : Panel
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .91 M  [2.99 FT ]

Industry Standards


  • Primary Application : Wi-Fi
  • Wireless Application : Wi-Fi

Mechanical Attachment


  • Mounting Type : Pole/Mast/Bracket Mount

Operation/Application


  • Antenna Environment : Indoor, Outdoor
  • Directionality : Directional

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5900
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 10.7
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - S24517PT36RSM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S24517PT36RSM
RF Antennas S24517PT36RSM
2.4GHz, 5.5GHz WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 8dBi, 10.7dBi RP-SMA Male Chassis Mount

2.4GHz, 5.5GHz WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 8dBi, 10.7dBi RP-SMA Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number S24517PT36RSM S24517PT36RSM
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi WLAN
Pattern Type Directional
Primary Frequency Range 2400.0 to 5900.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118871-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Antennas - 1-2195835-3 - TE Connectivity
Specs
Applications LoRaWAN, Zigbee, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2195849-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2195935-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers