TE Connectivity RF Antennas S24493BPX12SMF

Description
2.4GHz, 5GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 6dBi SMA Female Bracket Mount
Description
2.4GHz, 5GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 6dBi SMA Female Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S24493BPX12SMF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S24493BPX12SMF
RF Antennas S24493BPX12SMF
2.4GHz, 5GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 6dBi SMA Female Bracket Mount

2.4GHz, 5GHz Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 6dBi SMA Female Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S24493BPX12SMF
Product Name RF Antennas
Technology Type Whip; Whip, Straight
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
WiFi Antennas - 2269048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 0.0 dB
View Details
2.4GHz 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WISRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details