TE Connectivity RF Antennas S2408P12NF

Description
2.4GHz WiMax™ Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Chassis Mount
Datasheet
Description
2.4GHz WiMax™ Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2408P12NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2408P12NF
RF Antennas S2408P12NF
2.4GHz WiMax™ Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Chassis Mount

2.4GHz WiMax™ Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2408P12NF
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
5.8GHz Drone Antenna With RG178 Cable (L-5CM) + UFL Connector - ET-584LCDA-3L5C-U - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5600.0 to 5950.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details