TE Connectivity RF Antennas S2408MD36RTN

Description
2.4GHz WiMax™, WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi RP-TNC Chassis Mount
Datasheet
Description
2.4GHz WiMax™, WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi RP-TNC Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2408MD36RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2408MD36RTN
RF Antennas S2408MD36RTN
2.4GHz WiMax™, WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi RP-TNC Chassis Mount

2.4GHz WiMax™, WLAN Panel RF Antenna 2.4GHz ~ 2.5GHz 8dBi RP-TNC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2408MD36RTN
Product Name RF Antennas
Applications WiMax™, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-WIPC-5L10CP4-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2332157-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Wi-Fi, GPS, LTE, WLAN, GNSS, GSM, Cellular
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
6 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details