TE Connectivity RF Antennas S240790P36RSM

Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 7dBi RP-SMA Male Chassis Mount
Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 7dBi RP-SMA Male Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S240790P36RSM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S240790P36RSM
RF Antennas S240790P36RSM
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 7dBi RP-SMA Male Chassis Mount

2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 7dBi RP-SMA Male Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S240790P36RSM
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details