TE Connectivity RF Antennas S2406DSP36RBN

Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 6.5dBi RP-BNC Chassis Mount
Datasheet
Description
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 6.5dBi RP-BNC Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2406DSP36RBN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2406DSP36RBN
RF Antennas S2406DSP36RBN
2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 6.5dBi RP-BNC Chassis Mount

2.4GHz Panel RF Antenna 2.4GHz ~ 2.5GHz 6.5dBi RP-BNC Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2406DSP36RBN
Product Name RF Antennas
Technology Type Panel; Panel
Unlock Full Specs
to access all available technical data

Similar Products

GSM 3dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS3RM-1L3-SMS-S13 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2108921-8 - TE Connectivity
TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details