The S2406BP7NF is a 2.4 GHz omnidirectional antenna designed for wireless applications, specifically operating within the frequency range of 2400-2500 MHz. It features a gain of 6 dBi and a bandwidth of 100 MHz, providing a -3 dB beamwidth of 13 degrees. The antenna is constructed with a polycarbonate enclosure, ensuring durability and weather resistance. It is suitable for tube end mounting and has a height of 25 inches (63.5 cm) and a weight of 0.5 lb (0.23 kg). The antenna can handle a power rating of 20 watts and is designed for environments with a survival wind speed of up to 125 mph (200 kph). This product is ideal for applications requiring reliable omnidirectional coverage in the specified frequency range.
2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 6dBi N Type Female Bracket Mount
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Antennas |
| Product Number | S2406BP7NF |
| Product Name | RF Antennas |
| Applications | WiMax™ |