TE Connectivity RF Antennas S2403BP12NM

Description
2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Male Bracket Mount
Request a Quote Datasheet
Description
2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Male Bracket Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2403BP12NM-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
S2403BP12NM-ND
RF Antennas S2403BP12NM-ND
2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Male Bracket Mount

2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Male Bracket Mount

Buy Now Datasheet
RF Antennas - S2403BP12NM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2403BP12NM
RF Antennas S2403BP12NM
2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Male Bracket Mount

2.4GHz WiMax™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz 3dBi N Type Male Bracket Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number S2403BP12NM-ND S2403BP12NM
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; WiMax™ WiMax™
Primary Frequency Range 2400.0 MHz
Gain 3 dB
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Standard Gain Horn - ModelSAS-580 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Specs
Polarization Linear
Primary Frequency Range 698.0 to 2690.0 MHz
Gain 3.1 dB
View Details
Antennas - 2195768-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Right Hand Circular
Primary Frequency Range 1573.0 to 1577.0 MHz
View Details
5 suppliers