TE Connectivity RF Antennas S2402DSX24MMX

Description
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Chassis Mount
Description
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2402DSX24MMX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2402DSX24MMX
RF Antennas S2402DSX24MMX
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Chassis Mount

2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi MMCX Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2402DSX24MMX
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108857-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-103TR-ND - DigiKey
Specs
Applications GPS; Beidou, GLONASS, GPS
Primary Frequency Range 1561.0 to 1602.0 MHz
Gain 1.2 to 1.4 dB
View Details
2 suppliers
Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details