TE Connectivity RF Antennas S2402DS24RTN

Description
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-TNC Male Chassis Mount
Datasheet
Description
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-TNC Male Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2402DS24RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2402DS24RTN
RF Antennas S2402DS24RTN
2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-TNC Male Chassis Mount

2.4GHz Dome RF Antenna 2.4GHz ~ 2.5GHz 2dBi RP-TNC Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2402DS24RTN
Product Name RF Antennas
Technology Type Dome
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Signal attenuator for GNSS antennas - AS-ACC-ATTENUATOR-6DB-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 0.0 to 12000.0 MHz
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details