TE Connectivity RF Antennas S2401290P12RTN

Description
2.4GHz WiMax™ Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi RP-TNC Bracket Mount
Datasheet
Description
2.4GHz WiMax™ Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi RP-TNC Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S2401290P12RTN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S2401290P12RTN
RF Antennas S2401290P12RTN
2.4GHz WiMax™ Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi RP-TNC Bracket Mount

2.4GHz WiMax™ Panel RF Antenna 2.4GHz ~ 2.5GHz 12dBi RP-TNC Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S2401290P12RTN
Product Name RF Antennas
Applications WiMax™
Unlock Full Specs
to access all available technical data

Similar Products

4G 6dBi Rubber Magnetic Whip Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-WI6WRM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details