Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006683-S200-5-W2-18
Packaging: Bulk
Color: Blue, Clear
Insulation Material: Fluoropolymer
Material: Fluoropolymer
Categories: Terminals
Alternative Parts (Cross-Reference): 2-520184-2; 2-521105-2; JN418-212-C; 60894-1; 19207-0001; 8-61060-1CB0222-000;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 200 °C
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
REACH SVHC: Unknown
Wire/Cable Gauge: 18 AWG
ELV: Compliant
Wire/Cable Diameter: 7.62 mm
Inside Diameter: 6.98 mm
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1006683-S200-5-W2-18-9 |
| Product Name | Terminals - S200-5-W2-18-9 |
| Mounting | Cable |