TE Connectivity RF Antennas S1857AMP72SMM

Description
1.9GHz PCS Panel RF Antenna 1.85GHz ~ 1.99GHz 7.5dBi SMA Male Chassis Mount
Datasheet
Description
1.9GHz PCS Panel RF Antenna 1.85GHz ~ 1.99GHz 7.5dBi SMA Male Chassis Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - S1857AMP72SMM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
S1857AMP72SMM
RF Antennas S1857AMP72SMM
1.9GHz PCS Panel RF Antenna 1.85GHz ~ 1.99GHz 7.5dBi SMA Male Chassis Mount

1.9GHz PCS Panel RF Antenna 1.85GHz ~ 1.99GHz 7.5dBi SMA Male Chassis Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number S1857AMP72SMM
Product Name RF Antennas
Applications PCS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details