Solder Sleeves & Shield Tubing S01-05-RCS453 Product overview: S01-05-RCS453 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Solder Sleeve, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 478-S01-05-RCS453 can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity Aerospace, Defense and Marine
Win Source Part Number: 771803-S01-05-RCS453
Series: SolderSleeve S01
Type: Wire to Wire
Color: Blue, Transparent
Features: Immersion Resistant
Length: 0.750" (19.05mm)
Family Name: S01-05-RCS453
Diameter: 0.275" (6.99mm), 0.300" (7.62mm)
Categories: Cables, Wires - Management
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 478-S01-05-RCS453 | 771803-S01-05-RCS453 |
| Product Name | Cable Assembly | Solder Sleeve - S01-05-RCS453 |