General Purpose Relay SPST-NO (1 Form A) 48VDC Coil Through Hole
POWER RELAY, SPST-NO, 16A, 48VDC, TH; Contact Configuration:SPST-N
General Purpose Relays 4347 Ohms 48 VDC Faston Power Relays
RELAY GEN PURPOSE SPST 16A 48V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB3364-ND | 71AC4566 | RZF1-1A6-L048 | RZF1-1A6-L048 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Spst-No, 16A, 48Vdc, Th; Contact Configuration Schrack Te Connectivity | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Approvals | RoHS | RoHS | RoHS |