TE Connectivity Power Relays, Over 2 Amps RZF1-1A6-L018

Description
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3362-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3362-ND
Power Relays, Over 2 Amps PB3362-ND
General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RZF1-1A6-L018
Relays - Power Relays, Over 2 Amps RZF1-1A6-L018
RELAY GEN PURPOSE SPST 16A 18V

RELAY GEN PURPOSE SPST 16A 18V

Supplier's Site
Power Relay, Spst-No, 16A, 18Vdc, Th; Contact Configuration Schrack Te Connectivity - 71AC4564 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 18Vdc, Th; Contact Configuration Schrack Te Connectivity
71AC4564
Power Relay, Spst-No, 16A, 18Vdc, Th; Contact Configuration Schrack Te Connectivity 71AC4564
POWER RELAY, SPST-NO, 16A, 18VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:18VDC; Contact Current:16A; Product Range:RZF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 18VDC, TH; Contact Configuration:SPST-NO; Coil Voltage:18VDC; Contact Current:16A; Product Range:RZF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
RZF1-1A6-L018
General Purpose Relays RZF1-1A6-L018
General Purpose Relays 611 Ohms 18 VDC Faston Power Relays

General Purpose Relays 611 Ohms 18 VDC Faston Power Relays

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PB3362-ND RZF1-1A6-L018 71AC4564 RZF1-1A6-L018
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spst-No, 16A, 18Vdc, Th; Contact Configuration Schrack Te Connectivity General Purpose Relays
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.23 - Modular step relays - 202380084000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Safety Relays - 56.OA02.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details