General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays 271.7 Ohms 12 VDC Faston Power Relays
POWER RELAY, SPST-NO, 16A, 12VDC, TH; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 16A 12V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB3361-ND | RZF1-1A6-L012 | 71AC4563 | RZF1-1A6-L012 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Power Relay, Spst-No, 16A, 12Vdc, Th; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |