General Purpose Relays 47.2 Ohms 5 VDC Faston Power Relays
RELAY GEN PURPOSE SPST 16A 5V
POWER RELAY, SPST-NO, 16A, 5VDC, TH; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | RZF1-1A6-L005 | RZF1-1A6-L005 | 71AC4560 |
| Product Name | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 16A, 5Vdc, Th; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | ||
| Approvals | RoHS | RoHS | |
| AC Coil Voltage | 5 volts | ||
| DC Coil Voltage | 5 volts | 5 volts | 5 volts |
| Poles | Single Pole (SP) | Single Pole (SP) |