TE Connectivity Power Relays, Over 2 Amps RZF1-1A4-L024

Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB3356-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB3356-ND
Power Relays, Over 2 Amps PB3356-ND
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
RZF1-1A4-L024
Relays - Power Relays, Over 2 Amps RZF1-1A4-L024
RELAY GEN PURPOSE SPST 16A 24V

RELAY GEN PURPOSE SPST 16A 24V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
RZF1-1A4-L024
General Purpose Relays RZF1-1A4-L024
General Purpose Relays 1086 Ohms 24 VDC Faston Power Relays

General Purpose Relays 1086 Ohms 24 VDC Faston Power Relays

Buy Now Datasheet
Power Relay, Spst-No, 16A, 24Vdc, Th; Contact Configuration Schrack Te Connectivity - 71AC4558 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 16A, 24Vdc, Th; Contact Configuration Schrack Te Connectivity
71AC4558
Power Relay, Spst-No, 16A, 24Vdc, Th; Contact Configuration Schrack Te Connectivity 71AC4558
POWER RELAY, SPST-NO, 16A, 24VDC, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:16A; Product Range:RZF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPST-NO, 16A, 24VDC, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:16A; Product Range:RZF Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB3356-ND RZF1-1A4-L024 RZF1-1A4-L024 71AC4558
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spst-No, 16A, 24Vdc, Th; Contact Configuration Schrack Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details