General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
General Purpose Relays 47.2 Ohms 5 VDC Faston Power Relays
RELAY GEN PURPOSE SPST 16A 5V
POWER RELAY, SPST-NO, 16A, 5VDC, TH; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB3351-ND | RZF1-1A4-L005 | RZF1-1A4-L005 | 71AC4553 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Spst-No, 16A, 5Vdc, Th; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw | |
| Approvals | RoHS | RoHS | RoHS |